"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 14-SOIC (0.154"", 3.90mm Width)"
Real Time Clock
Real Time Clock/Calendar with I2C Bus™ and EEPROM; SOIC14, TSSOP14; Temp Range: -40° to 85°C Product overview: ISL12029IB27Z-T from Intersil is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-ISL12029IB27Z-T can be used for catalog matching and distributor lookup.
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 14-SOIC (0.154", 3.90mm Width)
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 14-SOIC (0.154", 3.90mm Width)
IC RTC CLK/CALENDAR I2C 14-SOIC
IC RTC CLK/CALENDAR I2C 14SOIC
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | ISL12029IB27Z-TTR-ND | ISL12029IB27Z-T | 690-ISL12029IB27Z-T | ISL12029IB27Z-T | ISL12029IB27Z-T | ISL12029IB27Z-T |
| Product Name | Real Time Clocks | Clock and Timing IC | Real Time Clocks | Clock/Timing - Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | |
| Package Type | Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOP | Tape and Reel | Surface Mount; SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount; Surface Mount | |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts |