Renesas Electronics Corporation Real-Time Clock/Calendar with Embedded Unique ID ISL12024IVZ-T

Description
The ISL12024 device is a micro-power real-time clock with embedded 64-bit unique ID, timing and crystal compensation, clock/calender, power-fail indicator, two periodic or polled alarms, intelligent battery backup switching, and integrated 512x8-bit EEPROM configured in 16 Bytes per page.brbr The oscillator uses an external, low-cost 32.768kHz crystal. The real-time clock tracks time with separate registers for hours, minutes, and seconds. The device has calendar registers for date, month, year and day of the week. The calendar is accurate through 2099, with automatic leap year correction.
Request a Quote Datasheet
Description
The ISL12024 device is a micro-power real-time clock with embedded 64-bit unique ID, timing and crystal compensation, clock/calender, power-fail indicator, two periodic or polled alarms, intelligent battery backup switching, and integrated 512x8-bit EEPROM configured in 16 Bytes per page.brbr The oscillator uses an external, low-cost 32.768kHz crystal. The real-time clock tracks time with separate registers for hours, minutes, and seconds. The device has calendar registers for date, month, year and day of the week. The calendar is accurate through 2099, with automatic leap year correction.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Real-Time Clock/Calendar with Embedded Unique ID - ISL12024IVZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
Real-Time Clock/Calendar with Embedded Unique ID
ISL12024IVZ-T
Real-Time Clock/Calendar with Embedded Unique ID ISL12024IVZ-T
The ISL12024 device is a micro-power real-time clock with embedded 64-bit unique ID, timing and crystal compensation, clock/calender, power-fail indicator, two periodic or polled alarms, intelligent battery backup switching, and integrated 512x8-bit EEPROM configured in 16 Bytes per page.brbr The oscillator uses an external, low-cost 32.768kHz crystal. The real-time clock tracks time with separate registers for hours, minutes, and seconds. The device has calendar registers for date, month, year and day of the week. The calendar is accurate through 2099, with automatic leap year correction.

The ISL12024 device is a micro-power real-time clock with embedded 64-bit unique ID, timing and crystal compensation, clock/calender, power-fail indicator, two periodic or polled alarms, intelligent battery backup switching, and integrated 512x8-bit EEPROM configured in 16 Bytes per page.brbr The oscillator uses an external, low-cost 32.768kHz crystal. The real-time clock tracks time with separate registers for hours, minutes, and seconds. The device has calendar registers for date, month, year and day of the week. The calendar is accurate through 2099, with automatic leap year correction.

Supplier's Site Datasheet
Real Time Clocks - ISL12024IVZ-T-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
ISL12024IVZ-T-ND
Real Time Clocks ISL12024IVZ-T-ND
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-TSSOP (0.173"", 4.40mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - ISL12024IVZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
ISL12024IVZ-T
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks ISL12024IVZ-T
IC RTC CLK/CALENDAR I2C 8TSSOP

IC RTC CLK/CALENDAR I2C 8TSSOP

Supplier's Site
Clock/Timing - Real Time Clocks - ISL12024IVZ-T - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
ISL12024IVZ-T
Clock/Timing - Real Time Clocks ISL12024IVZ-T
IC RTC CLK/CALENDAR I2C 8-TSSOP

IC RTC CLK/CALENDAR I2C 8-TSSOP

Supplier's Site Datasheet
Real Time Clocks - ISL12024IVZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
ISL12024IVZ-T
Real Time Clocks ISL12024IVZ-T
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-TSSOP (0.173", 4.40mm Width)

Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number ISL12024IVZ-T ISL12024IVZ-T-ND ISL12024IVZ-T ISL12024IVZ-T ISL12024IVZ-T
Product Name Real-Time Clock/Calendar with Embedded Unique ID Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Clock/Timing - Real Time Clocks Real Time Clocks
Device Type Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock Real Time Clock
Package Type SOIC; TSSOP Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount Surface Mount; SSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Rtc, Spi, Rv-3049, 30Ppm, 10Son; Date Format Micro Crystal - 09X0516 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4153YRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Real Time Clocks - 1898627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details