The ISL12024IRTCZ device is a micro-power real-time clock with embedded 64-bit unique ID, timing and crystal compensation, clock/calender, power-fail indicator, two periodic or polled alarms, intelligent battery backup switching, and integrated 512x8-bit EEPROM configured in 16 Bytes per page.brbr The device contains a 64-bit unique ID number for security and product identification applications. It is housed in a tiny 3mmx3mm TDFN package for small handheld applications. The clock output defaults to 32.768kHz on initial power-up for low power microcontroller clocking applications. The low 800nA battery supply current extends backup battery life.
Real Time Clock, Non-Volatile, 0 Timer(s), CMOS, PDSO8
Real Time Clock, Non-Volatile, 0 Timer(s), CMOS, PDSO8
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-WDFN Exposed Pad
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189450-ISL12024IRTC
Packaging: Tube
Type: Clock/Calendar
Mounting Style: SMD
Features: Alarm, Leap Year, Unique ID
Interface: I2C, 2-Wire Serial
Date Format: YY-MM-DD-dd
Categories: Integrated Circuits
Supplier Device Package: 8-TDFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-WDFN Exposed Pad
Current - Timekeeping (Maximum): 10μA ~ 20μA at 2.7V ~ 5.5V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: ISL12024
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Supply Voltage , Battery: 1.8V ~ 5.5V
IC RTC CLK/CALENDAR I2C 8-TDFN
REAL-TIME CLOCK/CALENDAR WITH EM
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-WDFN Exposed Pad
| Renesas Electronics Corporation | Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | ISL12024IRTCZ | ISL12024IRTCZ | ISL12024IRTCZ-ND | 1189450-ISL12024IRTCZ | ISL12024IRTCZ | ISL12024IRTCZ | ISL12024IRTCZ | ISL12024IRTCZ |
| Product Name | Real-Time Clock/Calendar with Embedded Unique ID | Real Time Clocks | Clock/Timing - Clock/Timing - Real Time Clocks - ISL12024IRTCZ | Clock/Timing - Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks | Real Time Clocks | |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock |
| Package Type | DFN | Surface Mount; 8-WDFN Exposed Pad | Surface Mount | Surface Mount; 8-WDFN Exposed Pad | ||||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 1.8 to 5.5 volts | 2.7 to 5.5 volts |