The ISL12024IRTCZ device is a micro-power real-time clock with embedded 64-bit unique ID, timing and crystal compensation, clock/calender, power-fail indicator, two periodic or polled alarms, intelligent battery backup switching, and integrated 512x8-bit EEPROM configured in 16 Bytes per page.brbr The device contains a 64-bit unique ID number for security and product identification applications. It is housed in a tiny 3mmx3mm TDFN package for small handheld applications. The clock output defaults to 32.768kHz on initial power-up for low power microcontroller clocking applications. The low 800nA battery supply current extends backup battery life.
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-WDFN Exposed Pad
Manufacturer: Intersil
Win Source Part Number: 777284-ISL12024IRTCZ
Packaging: Reel package
Type: Clock/Calendar
Operating Temperature Range: -40°C ~ 85°C
Features: Alarm, Leap Year, Unique ID
Package: 8-WDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Interface: I2C, 2-Wire Serial
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 1.8 V ~ 5.5 V
Family Name: ISL12024
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-TDFN (3x3)
Current - Timekeeping (Maximum): 10μA ~ 20μA @ 2.7V ~ 5.5V
Alternative Parts (Cross-Reference): PCF2127T/2; PCF2127AT/1,512; PCF2127T/1,518; PCF2127T/1,512;
Introduction Date: March 29, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC RTC CLK/CALENDAR I2C 8TDFN Product overview: ISL12024IRTCZ-T from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-ISL12024IRTCZ-T can be used for catalog matching and distributor lookup.
IC RTC CLK/CALENDAR I2C 8TDFN
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-WDFN Exposed Pad
IC RTC CLK/CALENDAR I2C 8-TDFN
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | ISL12024IRTCZ-T | ISL12024IRTCZ-T-ND | 777284-ISL12024IRTCZ-T | 690-ISL12024IRTCZ-T | ISL12024IRTCZ-T | ISL12024IRTCZ-T | ISL12024IRTCZ-T |
| Product Name | Real-Time Clock/Calendar with Embedded Unique ID | Real Time Clocks | Clock/Timing - Clock/Timing - Real Time Clocks - ISL12024IRTCZ-T | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks | Clock/Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Real Time Clock | |
| Package Type | DFN | Surface Mount; 8-WDFN Exposed Pad | Surface Mount | Tape & Reel (TR) | Surface Mount; Surface Mount | Surface Mount; 8-WDFN Exposed Pad | |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 1.8 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |