The ISL12022 device is a low power real time clock with an embedded Temp sensor for oscillator compensation, clock/calendar, power fail, low battery monitor, brownout indicator, single periodic or polled alarms, intelligent battery-backup switching, Battery Reseal™ function and 128 bytes of battery-backed user SRAM.brbr The oscillator uses an external, low-cost 32.768kHz crystal. The real time clock tracks time with separate registers for hours, minutes, and seconds. The device has calendar registers for date, month, year and day of the week. The calendar is accurate through 2099, with automatic leap year correction.brbr Daylight Savings time adjustment is done automatically, using parameters entered by the user. Power fail and battery monitors offer user-selectable trip levels. A time stamp function records the time and date of switchover from VsubDD/sub to VsubBAT/sub power, and also from VsubBAT/sub to VsubDD/sub power.
Manufacturer: Intersil
Win Source Part Number: 142540-ISL12022IBZ-T
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Daylight Savings, Leap Year, SRAM
Mounting: SMD (SMT)
Memory Size: 128B
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 1.8 V to 5.5 V
Current - Timekeeping (Max): 14μA to 15μA @ 3V to 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
"Real Time Clock (RTC) IC Clock/Calendar 128B I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"
"Real Time Clock (RTC) IC Clock/Calendar 128B I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"
"Real Time Clock (RTC) IC Clock/Calendar 128B I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"
Pb-Free, Real Time Clock/Calendar w/Temp
Pb-Free, Real Time Clock/Calendar w/Temp
Pb-Free, Real Time Clock/Calendar w/Temp
IC RTC CLK/CALENDAR I2C 8SOIC Product overview: ISL12022IBZ-T7A from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-ISL12022IBZ-T7A can be used for catalog matching and distributor lookup.
Real Time Clock (RTC) IC Clock/Calendar 128B I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
IC RTC CLK/CALENDAR I2C 8SOIC
IC RTC CLK/CALENDAR I2C 8-SOIC
IC RTC CLK/CALENDAR I2C 8-SOIC
ALARM RTC, -40 TO 85DEG C, NSOIC-8; Date Format:Day; Date; Month; Year; Clock Format:HH:MM:SS; Clock IC Type:Alarm RTC; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Clock IC Case Style:NSOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
| Renesas Electronics Corporation | Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | ISL12022IBZ-T7A | 142540-ISL12022IBZ-T7A | ISL12022IBZ-T7ACT-ND | 2638899P | 690-ISL12022IBZ-T7A | ISL12022IBZ-T7A | ISL12022IBZ-T7A | ISL12022IBZ-T7A | ISL12022IBZ-T7A | 84AC6855 |
| Product Name | Low Power RTC with Battery-Backed SRAM and Embedded Temp Comp ±5ppm with Auto Day Light Saving | Clock/Timing - Clock/Timing - Real Time Clocks - ISL12022IBZ-T7A | Real Time Clocks | Real Time Clocks | Clock and Timing IC | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks | Clock/Timing - Real Time Clocks | Alarm Rtc, -40 To 85Deg C, Nsoic-8; Date Format Renesas |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock; Clock Driver | Real Time Clock | Clock/Calendar; Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Alarm RTC; Real Time Clock | |
| Package Type | SOIC | Surface Mount; 8-SOIC | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC-8 | Tape & Reel (TR) | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount; Surface Mount | Surface Mount; SOIC; Surface Mount | NSOIC | |
| Supply Voltage | 2.7 to 5.5 volts | 1.8 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |