Real Time Clock, Non-Volatile, 0 Timer(s), CMOS, PDSO14
"Real Time Clock (RTC) IC Clock/Calendar 128B I²C, 2-Wire Serial 14-TSSOP (0.173"", 4.40mm Width)"
Real Time Clock (RTC) IC Clock/Calendar 128B I²C, 2-Wire Serial 14-TSSOP (0.173", 4.40mm Width)
Real Time Clock (RTC) IC Clock/Calendar 128B I²C, 2-Wire Serial 14-TSSOP (0.173", 4.40mm Width)
IC RTC CLK/CALENDAR I2C 14TSSOP
IC RTC CLK/CALENDAR I2C 14-TSSOP
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | ISL12021CVZ | ISL12021CVZ-ND | ISL12021CVZ | ISL12021CVZ | ISL12021CVZ |
| Product Name | Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks | |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock |
| Bus Interface | CMOS | I2C; I²C, 2-Wire Serial | |||
| Package Type | SOP; SSOP | Surface Mount; TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; SSOP; 14-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount |