Low Power RTC with Battery Backed SRAM, Integrated ±5ppm Temperature Compensation and Auto Daylight Saving ISL12020M The ISL12020M device is a low power Real Time Clock (RTC) with an embedded temperature sensor and crystal. Device functions include oscillator compensation, clock/calendar, power fail and low battery monitors, brownout indicator, one-time, periodic or polled alarms, intelligent battery backup switching, Battery Reseal™ function and 128 bytes of battery-backed user SRAM. The device is offered in a 20 Ld DFN module that contains the RTC and an embedded 32.768kHz quartz crystal. The calibrated oscillator provides less than ±5ppm drift across the 0°C to +85°C temperature range.
The RTC tracks time with separate registers for hours, minutes and seconds. The calendar registers track date, month, year and day of the week and are accurate through 2099, with automatic leap year correction.
Daylight Savings time adjustment is done automatically, using parameters entered by the user. Power fail and battery monitors offer user-selectable trip levels. The time stamp function records the time and date of switchover from VDD to VBAT power and also from VBAT to VDD power.
Real Time Clock (RTC) IC Clock/Calendar 128B I²C, 2-Wire Serial 20-PowerLFDFN
Real Time Clock (RTC) IC Clock/Calendar 128B I²C, 2-Wire Serial 20-PowerLFDFN
Real Time Clock (RTC) IC Clock/Calendar 128B I²C, 2-Wire Serial 20-PowerLFDFN
Manufacturer: Intersil
Win Source Part Number: 1048168-ISL12020MIRZ
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Daylight Savings, Leap Year, SRAM
Mounting: SMD (SMT)
Memory Size: 128B
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 1.8 V to 5.5 V
Current - Timekeeping (Max): 14μA to 15μA @ 3V to 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-DFN (5.5x4.0)
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 250
IC RTC CLK/CALENDAR I2C 20DFN Product overview: ISL12020MIRZ-T7A from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-ISL12020MIRZ-T7A
REAL TIME CLOCK W/ SRAM, 128B, DFN-20; Date Format:Day; Date; Month; Year; Clock Format:HH:MM:SS; Clock IC Type:RTC; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Clock IC Case Style:DFN; No. of Pins:20Pins; IC Interface RoHS Compliant: Yes
IC RTC CLK/CALENDAR I2C 20-DFN
Real Time Clock (RTC) IC Clock/Calendar 128B I²C, 2-Wire Serial 20-PowerLFDFN
IC RTC CLK/CALENDAR I2C 20DFN
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | ISL12020MIRZ-T7A | ISL12020MIRZ-T7ADKR-ND | 1048168-ISL12020MIRZ-T7A | 690-ISL12020MIRZ-T7A | 82Y6684 | ISL12020MIRZ-T7A | ISL12020MIRZ-T7A | ISL12020MIRZ-T7A |
| Product Name | Real Time Clock with Embedded Crystal, ±5ppm Accuracy | Real Time Clocks | Clock/Timing - Clock/Timing - Real Time Clocks - ISL12020MIRZ-T7A | Clock and Timing IC | Real Time Clock W/ Sram, 128B, Dfn-20; Date Format Renesas | Clock/Timing - Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | RTC; Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | |
| Package Type | DFN | Surface Mount; 20-PowerLFDFN | Surface Mount; 20-DFN (5.5x4.0) | Tape & Reel (TR) | DFN | Surface Mount; 20-PowerLFDFN | Surface Mount; Surface Mount | |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 1.8 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |