Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189401-IS82C59AZ
Packaging: Tape and Reel
Mounting Style: SMD
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.51x11.51)
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: 82C59A
Manufacturer Pack Quantity: 444
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
Interface 28-PLCC (11.51x11.51)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1189401-IS82C59AZ | 20-IS82C59AZ-ND |
| Product Name | Electronic Surplus - IS82C59AZ | Specialized |