Renesas Electronics Corporation Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - IS82C54Z96 IS82C54Z96

Description
Manufacturer: Intersil Win Source Part Number: 777244-IS82C54Z96 Packaging: Reel package Type: Programmable Timer Operating Temperature Range: -40°C ~ 85°C Package: 28-LCC (J-Lead) Mounting: SMD Frequency: 8MHz Operating Supply Voltage: 4.5 V ~ 5.5 V Family Name: 82C54 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): IS82C54-12; CM82C54-12; M74HC294C1R; CM82C54; Introduction Date: March 25, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 777244-IS82C54Z96 Packaging: Reel package Type: Programmable Timer Operating Temperature Range: -40°C ~ 85°C Package: 28-LCC (J-Lead) Mounting: SMD Frequency: 8MHz Operating Supply Voltage: 4.5 V ~ 5.5 V Family Name: 82C54 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): IS82C54-12; CM82C54-12; M74HC294C1R; CM82C54; Introduction Date: March 25, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - IS82C54Z96 - 777244-IS82C54Z96 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - IS82C54Z96
777244-IS82C54Z96
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - IS82C54Z96 777244-IS82C54Z96
Manufacturer: Intersil Win Source Part Number: 777244-IS82C54Z96 Packaging: Reel package Type: Programmable Timer Operating Temperature Range: -40°C ~ 85°C Package: 28-LCC (J-Lead) Mounting: SMD Frequency: 8MHz Operating Supply Voltage: 4.5 V ~ 5.5 V Family Name: 82C54 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): IS82C54-12; CM82C54-12; M74HC294C1R; CM82C54; Introduction Date: March 25, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 777244-IS82C54Z96
Packaging: Reel package
Type: Programmable Timer
Operating Temperature Range: -40°C ~ 85°C
Package: 28-LCC (J-Lead)
Mounting: SMD
Frequency: 8MHz
Operating Supply Voltage: 4.5 V ~ 5.5 V
Family Name: 82C54
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): IS82C54-12; CM82C54-12; M74HC294C1R; CM82C54;
Introduction Date: March 25, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Programmable Timers and Oscillators - IS82C54Z96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
IS82C54Z96
Programmable Timers and Oscillators IS82C54Z96
Programmable Timer IC 8MHz 28-PLCC (11.51x11.51)

Programmable Timer IC 8MHz 28-PLCC (11.51x11.51)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - IS82C54Z96 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
IS82C54Z96
Clock/Timing - Programmable Timers and Oscillators IS82C54Z96
IC OSC PROG TIMER 8MHZ 28PLCC

IC OSC PROG TIMER 8MHZ 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators Oscillators
Product Number 777244-IS82C54Z96 IS82C54Z96 IS82C54Z96
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - IS82C54Z96 Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type Programmable Timer Programmable Timer
Package / Form Factor Surface Mount Surface Mount; 28-LCC (J-Lead) Surface Mount; Surface Mount
Frequency 8 MHz 8 MHz 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Oscillators - 1897187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor μMAX
Features / Standards RoHS
Frequency 1050 MHz
View Details
Oscillators - 863-510ABA74M2500AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Surface Mount Oscillators - ECS-1612MV-041-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers