IC OSC PROG TIMER 8MHZ 28PLCC Product overview: IS82C54 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 8MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-IS82C54 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189392-IS82C54
Packaging: Tube
Type: Programmable Timer
Mounting Style: SMD
Frequency: 8MHz
Supply Current: 10mA
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.51x11.51)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: 82C54
Manufacturer Pack Quantity: 37
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
Programmable Timer IC 8MHz 28-PLCC (11.51x11.51)
IC OSC PROG TIMER 8MHZ 28PLCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers | IC Timers |
| Product Number | 689-IS82C54 | 1189392-IS82C54 | IS82C54-ND | IS82C54 |
| Product Name | 8MHZ Clock and Timing IC | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - IS82C54 | Programmable Timers and Oscillators | Programmable Timers and Oscillators |
| Package Type | Tube | Surface Mount | Surface Mount; 28-LCC (J-Lead) | Surface Mount; Surface Mount |