IC OSC PROG TIMER 10MHZ 28PLCC
Programmable Timer IC 10MHz 28-PLCC (11.51x11.51)
Programmable Timer IC 10MHz 28-PLCC (11.51x11.51)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | IS82C54-1096 | IS82C54-1096 |
| Product Name | Clock/Timing - Programmable Timers and Oscillators | Programmable Timers and Oscillators |
| Package / Form Factor | Surface Mount; Surface Mount | Surface Mount; 28-LCC (J-Lead) |
| Frequency | 10 MHz | 10 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |