Renesas Electronics Corporation Embedded - Embedded - Microprocessors - IS80C286-20 IS80C286-20

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189382-IS80C286-20 Packaging: Tube Core Processor: 80C286 Number of Cores/Bus Width: 1 Core, 16-Bit Speed: 20MHz Co-Processors/DSP: Math Engine; 80C287 Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Supplier Device Package: 68-PLCC (24.23x24.23) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 68-LCC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: 80C286 Manufacturer Pack Quantity: 18 MSL Level: 4 (72 Hours)
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189382-IS80C286-20 Packaging: Tube Core Processor: 80C286 Number of Cores/Bus Width: 1 Core, 16-Bit Speed: 20MHz Co-Processors/DSP: Math Engine; 80C287 Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Supplier Device Package: 68-PLCC (24.23x24.23) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 68-LCC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: 80C286 Manufacturer Pack Quantity: 18 MSL Level: 4 (72 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - IS80C286-20 - 1189382-IS80C286-20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - IS80C286-20
1189382-IS80C286-20
Embedded - Embedded - Microprocessors - IS80C286-20 1189382-IS80C286-20
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189382-IS80C286-20 Packaging: Tube Core Processor: 80C286 Number of Cores/Bus Width: 1 Core, 16-Bit Speed: 20MHz Co-Processors/DSP: Math Engine; 80C287 Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Supplier Device Package: 68-PLCC (24.23x24.23) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 68-LCC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: 80C286 Manufacturer Pack Quantity: 18 MSL Level: 4 (72 Hours)

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189382-IS80C286-20
Packaging: Tube
Core Processor: 80C286
Number of Cores/Bus Width: 1 Core, 16-Bit
Speed: 20MHz
Co-Processors/DSP: Math Engine; 80C287
Graphics Acceleration: No
Voltage - I/O: 5.0V
Categories: Integrated Circuits
Supplier Device Package: 68-PLCC (24.23x24.23)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 68-LCC
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: 80C286
Manufacturer Pack Quantity: 18
MSL Level: 4 (72 Hours)

Buy Now
Microprocessors - IS80C286-20-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
IS80C286-20-ND
Microprocessors IS80C286-20-ND
80C286 Microprocessor IC - 1 Core, 16-Bit 20MHz 68-PLCC (24.23x24.23)

80C286 Microprocessor IC - 1 Core, 16-Bit 20MHz 68-PLCC (24.23x24.23)

Buy Now Datasheet
20MHZ Embedded Microprocessor MPU - 694-IS80C286-20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20MHZ Embedded Microprocessor MPU
694-IS80C286-20
20MHZ Embedded Microprocessor MPU 694-IS80C286-20
IC MPU 20MHZ 68PLCC Product overview: IS80C286-20 from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 20MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IS80C286-20 can be used for catalog matching and distributor lookup.

IC MPU 20MHZ 68PLCC Product overview: IS80C286-20 from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 20MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IS80C286-20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - IS80C286-20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
IS80C286-20
Integrated Circuits (ICs) - Embedded - Microprocessors IS80C286-20
IC MPU 80C286 20MHZ 68PLCC

IC MPU 80C286 20MHZ 68PLCC

Supplier's Site
Embedded - Microprocessors - IS80C286-20 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
IS80C286-20
Embedded - Microprocessors IS80C286-20
IC MPU 80C286 20MHZ 68PLCC

IC MPU 80C286 20MHZ 68PLCC

Supplier's Site Datasheet
Microprocessors - IS80C286-20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
IS80C286-20
Microprocessors IS80C286-20
80C286 Microprocessor IC - 1 Core, 16-Bit 20MHz 68-PLCC (24.23x24.23)

80C286 Microprocessor IC - 1 Core, 16-Bit 20MHz 68-PLCC (24.23x24.23)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1189382-IS80C286-20 IS80C286-20-ND 694-IS80C286-20 IS80C286-20 IS80C286-20 IS80C286-20
Product Name Embedded - Embedded - Microprocessors - IS80C286-20 Microprocessors 20MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Data Bus 16-Bit 16-Bit 16-Bit; 1 Core, 16-Bit
Supply Voltage 5.0V 5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Microprocessor Family 80C286 80C286 80C286 80C286
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3871CCYE100 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
AM1806 Sitara Processor - AM1806BZCED4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
3 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details