PMIC - Voltage Regulators - Linear + Switching 5 Output Step-Down (Buck) Synchronous (3), Linear (LDO) (2) 300kHz 24-QSOP
IC REG 5OUT BUCK/LNR SYNC 24SSOP
IC REG 5OUT BUCK/LNR SYNC 24SSOP
IC REG 5OUT BUCK/LNR SYNC 24SSOP
PMIC - Voltage Regulators - Linear Switching 5 Output Step-Down (Buck) Synchronous (3), Linear (LDO) (2) 300kHz 24-QSOP
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | IPM6220ACAZA-T-ND | IPM6220ACAZA-T | IPM6220ACAZA-T | IPM6220ACAZA-T | IPM6220ACAZA-T |
| Product Name | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | ||||
| Package Type | SSOP; Other; "24-SSOP (0.154"", 3.90mm Width)" | SSOP; Other; 24-SSOP (0.154", 3.90mm Width) | SSOP | SSOP; Other; 24-SSOP (0.154\", 3.90mm Width) | |
| Operating Temperature | -10 to 85 C (14 to 185 F) | -10 to 85 C (14 to 185 F) | -10 to 85 C (14 to 185 F) | -10 to 85 C (14 to 185 F) | -10 to 85 C (14 to 185 F) |
| Life Cycle Stage | Removed; Obsolete | Removed | Removed; Obsolete |