30V CS80,FSC PROCESS WITH IMPROVED ESD STRUCTURE Product overview: IPM6220ACA from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 30V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-IPM6220ACA can be used for catalog matching and distributor lookup.
Manufacturer: Intersil Corporation
Win Source Part Number: 1186280-IPM6220ACA
Manufacturer Homepage: www.intersil.com/cda
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
ANALOG CIRCUIT, PDSO24
PMIC - Voltage Regulators - Linear Switching 5 Output Step-Down (Buck) Synchronous (3), Linear (LDO) (2) 300kHz 24-QSOP
ANALOG CIRCUIT, PDSO24
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 776-IPM6220ACA | 1186280-IPM6220ACA | IPM6220ACA | IPM6220ACA | IPM6220ACA |
| Product Name | 30V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear + Switching - IPM6220ACA | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Package Type | SSOP | SSOP; Other; 24-SSOP (0.154\", 3.90mm Width) | SSOP; Other; 24-SSOP (0.154", 3.90mm Width) | ||
| Life Cycle Stage | Removed | Removed; Obsolete | |||
| VIN | 5.6 to 24 volts | 5.6 to 24 volts |