Renesas Electronics Corporation Programmable Timers and Oscillators IP82C54Z

Description
Programmable Timer IC 8MHz 24-PDIP
Datasheet
Description
Programmable Timer IC 8MHz 24-PDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - IP82C54Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
IP82C54Z
Programmable Timers and Oscillators IP82C54Z
Programmable Timer IC 8MHz 24-PDIP

Programmable Timer IC 8MHz 24-PDIP

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - IP82C54Z - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
IP82C54Z
Clock/Timing - Programmable Timers and Oscillators IP82C54Z
IC OSC PROG TIMER 8MHZ 24DIP

IC OSC PROG TIMER 8MHZ 24DIP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number IP82C54Z IP82C54Z
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type Programmable Timer
Package / Form Factor 24-DIP (0.600\", 15.24mm) Through Hole
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OM-0100-C8-100.00KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - SIT1533AI-H4-DCC-32.768E - 895133-SIT1533AI-H4-DCC-32.768E - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillator Crystal - 510ACA85M0000AAGR - Richardson RFPD
Specs
Frequency 85 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
32 kHz TCXOs - SiT1566AC-JE-25E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details