Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1185953-IP82C54Z
Packaging: Tube
Type: Programmable Timer
Mounting Style: Through Hole
Frequency: 8MHz
Supply Current: 10mA
Categories: Integrated Circuits
Supplier Device Package: 24-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 24-DIP
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: 82C54
Manufacturer Pack Quantity: 165
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
IC OSC PROG TIMER 8MHZ 24DIP Product overview: IP82C54Z from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 8MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-IP82C54Z can be used for catalog matching and distributor lookup.
Programmable Timer IC 8MHz 24-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers |
| Product Number | 1185953-IP82C54Z | 689-IP82C54Z | IP82C54Z-ND |
| Product Name | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - IP82C54Z | 8MHZ Clock and Timing IC | Programmable Timers and Oscillators |
| Package Type | DIP | Tube | Through Hole; DIP; "24-DIP (0.600"", 15.24mm)" |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts |
| Frequency | 8 MHz | 8 MHz | 8 MHz |