Renesas Electronics Corporation Electronic Surplus - IP82C54 IP82C54

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1185951-IP82C54 Packaging: Tube Type: Programmable Timer Mounting Style: Through Hole Frequency: 8MHz Supply Current: 10mA Categories: Integrated Circuits Supplier Device Package: 24-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-DIP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: 82C54 Manufacturer Pack Quantity: 165 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1185951-IP82C54 Packaging: Tube Type: Programmable Timer Mounting Style: Through Hole Frequency: 8MHz Supply Current: 10mA Categories: Integrated Circuits Supplier Device Package: 24-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-DIP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: 82C54 Manufacturer Pack Quantity: 165 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IP82C54 - 1185951-IP82C54 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IP82C54
1185951-IP82C54
Electronic Surplus - IP82C54 1185951-IP82C54
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1185951-IP82C54 Packaging: Tube Type: Programmable Timer Mounting Style: Through Hole Frequency: 8MHz Supply Current: 10mA Categories: Integrated Circuits Supplier Device Package: 24-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-DIP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: 82C54 Manufacturer Pack Quantity: 165 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1185951-IP82C54
Packaging: Tube
Type: Programmable Timer
Mounting Style: Through Hole
Frequency: 8MHz
Supply Current: 10mA
Categories: Integrated Circuits
Supplier Device Package: 24-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 24-DIP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Family Part Number: 82C54
Manufacturer Pack Quantity: 165
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Clock/Timing - Programmable Timers and Oscillators - IP82C54 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
IP82C54
Clock/Timing - Programmable Timers and Oscillators IP82C54
IC OSC PROG TIMER 8MHZ 24DIP

IC OSC PROG TIMER 8MHZ 24DIP

Supplier's Site Datasheet
Programmable Timers and Oscillators - IP82C54 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
IP82C54
Programmable Timers and Oscillators IP82C54
Programmable Timer IC 8MHz 24-PDIP

Programmable Timer IC 8MHz 24-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators Oscillators
Product Number 1185951-IP82C54 IP82C54 IP82C54
Product Name Electronic Surplus - IP82C54 Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Oscillator Type Programmable Timer Programmable Timer
Frequency 8 MHz 8 MHz 8 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Oscillator Crystal - 510ACA50M0000AAGR - Richardson RFPD
Specs
Frequency 50 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - SIT1552AI-JE-DCC-32.768D - 801765-SIT1552AI-JE-DCC-32.768D - Win Source Electronics
Specs
Oscillator Type TCXO; TCXO
Package / Form Factor Surface Mount
Frequency 0.0328 MHz
View Details
3 suppliers