IC OSC PROG TIMER 10MHZ 24DIP Product overview: IP82C54-10Z from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 10MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-IP82C54-10Z can be used for catalog matching and distributor lookup.
Programmable Timer IC 10MHz 24-PDIP
IC OSC PROG TIMER 10MHZ 24DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers |
| Product Number | 689-IP82C54-10Z | IP82C54-10Z-ND | IP82C54-10Z |
| Product Name | 10MHZ Clock and Timing IC | Programmable Timers and Oscillators | Programmable Timers and Oscillators |
| Bus Interface | CMOS | ||
| Package Type | Tube | Through Hole; DIP; "24-DIP (0.600"", 15.24mm)" | DIP; Through Hole |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts |