Renesas Electronics Corporation Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - IP82C54-10Z IP82C54-10Z

Description
Manufacturer: Intersil Win Source Part Number: 776827-IP82C54-10Z Packaging: Tube Type: Programmable Timer Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 24-DIP (0.600", 15.24mm) Frequency: 10MHz Operating Supply Voltage: 4.5 V ~ 5.5 V Family Name: 82C54-10 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): M74HC7294M1R; M54HC292F1R; M74HC294M1R; M74HC292M1R; Introduction Date: March 25, 1996 ECCN: EAR99 Country of Origin: Philippines, United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 776827-IP82C54-10Z Packaging: Tube Type: Programmable Timer Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 24-DIP (0.600", 15.24mm) Frequency: 10MHz Operating Supply Voltage: 4.5 V ~ 5.5 V Family Name: 82C54-10 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): M74HC7294M1R; M54HC292F1R; M74HC294M1R; M74HC292M1R; Introduction Date: March 25, 1996 ECCN: EAR99 Country of Origin: Philippines, United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - IP82C54-10Z - 776827-IP82C54-10Z - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - IP82C54-10Z
776827-IP82C54-10Z
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - IP82C54-10Z 776827-IP82C54-10Z
Manufacturer: Intersil Win Source Part Number: 776827-IP82C54-10Z Packaging: Tube Type: Programmable Timer Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 24-DIP (0.600", 15.24mm) Frequency: 10MHz Operating Supply Voltage: 4.5 V ~ 5.5 V Family Name: 82C54-10 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): M74HC7294M1R; M54HC292F1R; M74HC294M1R; M74HC292M1R; Introduction Date: March 25, 1996 ECCN: EAR99 Country of Origin: Philippines, United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 776827-IP82C54-10Z
Packaging: Tube
Type: Programmable Timer
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 24-DIP (0.600", 15.24mm)
Frequency: 10MHz
Operating Supply Voltage: 4.5 V ~ 5.5 V
Family Name: 82C54-10
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
Manufacturer Package: 24-PDIP
Alternative Parts (Cross-Reference): M74HC7294M1R; M54HC292F1R; M74HC294M1R; M74HC292M1R;
Introduction Date: March 25, 1996
ECCN: EAR99
Country of Origin: Philippines, United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Programmable Timers and Oscillators - IP82C54-10Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
IP82C54-10Z
Programmable Timers and Oscillators IP82C54-10Z
Programmable Timer IC 10MHz 24-PDIP

Programmable Timer IC 10MHz 24-PDIP

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - IP82C54-10Z - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
IP82C54-10Z
Clock/Timing - Programmable Timers and Oscillators IP82C54-10Z
IC OSC PROG TIMER 10MHZ 24DIP

IC OSC PROG TIMER 10MHZ 24DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators Oscillators
Product Number 776827-IP82C54-10Z IP82C54-10Z IP82C54-10Z
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - IP82C54-10Z Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type Programmable Timer Programmable Timer
Frequency 10 MHz 10 MHz 10 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ACB180M000CAG - Richardson RFPD
Specs
Frequency 180 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TB-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Programmable Timers and Oscillators - CY2XF24LXI005T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers