CMOS PROG INTERVAL TIMER, -40 TO 85DEG C; Frequency:10MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Digital IC Case:DIP; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Signal Generators |
| Product Number | 84AC6853 |
| Product Name | Cmos Prog Interval Timer, -40 To 85Deg C; Frequency Renesas |
| Device Type | Generator |