Renesas Electronics Corporation Interface - Interface - I/O Expanders - IMS82C55AZ96 IMS82C55AZ96

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 811245-IMS82C55AZ96 Packaging: Reel Mounting Style: SMD Output Type: Open Drain Interface: Parallel Number of I/O: 24 Current - Output Source/Sink: 2.5mA Interrupt Output: No Supplier Device Package: 44-PLCC (16.58x16.58) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-LCC (J-Lead) Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: 82C55A
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 811245-IMS82C55AZ96 Packaging: Reel Mounting Style: SMD Output Type: Open Drain Interface: Parallel Number of I/O: 24 Current - Output Source/Sink: 2.5mA Interrupt Output: No Supplier Device Package: 44-PLCC (16.58x16.58) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-LCC (J-Lead) Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: 82C55A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - IMS82C55AZ96 - 811245-IMS82C55AZ96 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - IMS82C55AZ96
811245-IMS82C55AZ96
Interface - Interface - I/O Expanders - IMS82C55AZ96 811245-IMS82C55AZ96
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 811245-IMS82C55AZ96 Packaging: Reel Mounting Style: SMD Output Type: Open Drain Interface: Parallel Number of I/O: 24 Current - Output Source/Sink: 2.5mA Interrupt Output: No Supplier Device Package: 44-PLCC (16.58x16.58) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-LCC (J-Lead) Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: 82C55A

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 811245-IMS82C55AZ96
Packaging: Reel
Mounting Style: SMD
Output Type: Open Drain
Interface: Parallel
Number of I/O: 24
Current - Output Source/Sink: 2.5mA
Interrupt Output: No
Supplier Device Package: 44-PLCC (16.58x16.58)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 44-LCC (J-Lead)
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: 82C55A

Buy Now
Interface - I/O Expanders - IMS82C55AZ96 - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
IMS82C55AZ96
Interface - I/O Expanders IMS82C55AZ96
IC I/O EXPANDER 24B 44PLCC

IC I/O EXPANDER 24B 44PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 811245-IMS82C55AZ96 IMS82C55AZ96
Product Name Interface - Interface - I/O Expanders - IMS82C55AZ96 Interface - I/O Expanders
Bus Protocols Parallel
Unlock Full Specs
to access all available technical data

Similar Products

SAS Expander - 2x24 - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 24
View Details
PCI-to-PCI Expansion System - PCIS-8580-4S - ADLINK Technology Inc.
Specs
Bus Protocols PCI
View Details
DF1 Serial Port Expander - 4102-DFS3-DFM - ProSoft Technology, Inc.
Specs
Bus Protocols DF1 Master/Slave
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details