Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1114221-IDTSSTE32882
Number of Circuits: 1
Input: CMOS
PLL: Yes
Categories: Custom Parts
Case / Package: TFBGA
Max Frequency: 810 MHz
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1114221-IDTSSTE32882KA1AKG |
| Product Name | Custom Parts - Custom Parts (E - I) - IDTSSTE32882KA1AKG |