Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1141356-IDTQS3VH257P
Packaging: Tape & Reel (TR)
Number of Pins: 16
Independent Circuits: 1
Categories: Custom Parts
Case / Package: TSSOP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Supply Type: Single
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1141356-IDTQS3VH257PAG8 |
| Product Name | Custom Parts - Custom Parts (E - I) - IDTQS3VH257PAG8 |