Renesas Electronics Corporation OEM Parts - OEM Parts (F - I) - IDTQS3VH251PAG8 IDTQS3VH251PAG8

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975158-IDTQS3VH251PA G8 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Independent Circuits: 1 Categories: OEM Parts(F-I) Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Supply Type: Single
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975158-IDTQS3VH251PA G8 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Independent Circuits: 1 Categories: OEM Parts(F-I) Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Supply Type: Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - IDTQS3VH251PAG8 - 975158-IDTQS3VH251PAG8 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - IDTQS3VH251PAG8
975158-IDTQS3VH251PAG8
OEM Parts - OEM Parts (F - I) - IDTQS3VH251PAG8 975158-IDTQS3VH251PAG8
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975158-IDTQS3VH251PA G8 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Independent Circuits: 1 Categories: OEM Parts(F-I) Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Supply Type: Single

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975158-IDTQS3VH251PAG8
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Independent Circuits: 1
Categories: OEM Parts(F-I)
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Supply Type: Single

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 975158-IDTQS3VH251PAG8
Product Name OEM Parts - OEM Parts (F - I) - IDTQS3VH251PAG8
Unlock Full Specs
to access all available technical data