Renesas Electronics Corporation OEM Parts - OEM Parts (F - I) - IDTQS3VH245PAG IDTQS3VH245PAG

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064727-IDTQS3VH245P AG Mounting: SMD (SMT) High Level Output Current: 30 mA Low Level Output Current: 15 mA Independent Circuits: 1 Categories: OEM Parts(F-I) Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Supply Type: Single
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064727-IDTQS3VH245P AG Mounting: SMD (SMT) High Level Output Current: 30 mA Low Level Output Current: 15 mA Independent Circuits: 1 Categories: OEM Parts(F-I) Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Supply Type: Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - IDTQS3VH245PAG - 1064727-IDTQS3VH245PAG - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - IDTQS3VH245PAG
1064727-IDTQS3VH245PAG
OEM Parts - OEM Parts (F - I) - IDTQS3VH245PAG 1064727-IDTQS3VH245PAG
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064727-IDTQS3VH245P AG Mounting: SMD (SMT) High Level Output Current: 30 mA Low Level Output Current: 15 mA Independent Circuits: 1 Categories: OEM Parts(F-I) Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Supply Type: Single

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064727-IDTQS3VH245PAG
Mounting: SMD (SMT)
High Level Output Current: 30 mA
Low Level Output Current: 15 mA
Independent Circuits: 1
Categories: OEM Parts(F-I)
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Supply Type: Single

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1064727-IDTQS3VH245PAG
Product Name OEM Parts - OEM Parts (F - I) - IDTQS3VH245PAG
Unlock Full Specs
to access all available technical data