Renesas Electronics Corporation OEM Parts - OEM Parts (F - I) - IDTQS3VH244QG IDTQS3VH244QG

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064726-IDTQS3VH244Q G Mounting: SMD (SMT) High Level Output Current: 30 mA Low Level Output Current: 15 mA Independent Circuits: 2 Categories: OEM Parts(F-I) Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Supply Type: Single
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064726-IDTQS3VH244Q G Mounting: SMD (SMT) High Level Output Current: 30 mA Low Level Output Current: 15 mA Independent Circuits: 2 Categories: OEM Parts(F-I) Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Supply Type: Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - IDTQS3VH244QG - 1064726-IDTQS3VH244QG - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - IDTQS3VH244QG
1064726-IDTQS3VH244QG
OEM Parts - OEM Parts (F - I) - IDTQS3VH244QG 1064726-IDTQS3VH244QG
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064726-IDTQS3VH244Q G Mounting: SMD (SMT) High Level Output Current: 30 mA Low Level Output Current: 15 mA Independent Circuits: 2 Categories: OEM Parts(F-I) Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Supply Type: Single

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064726-IDTQS3VH244QG
Mounting: SMD (SMT)
High Level Output Current: 30 mA
Low Level Output Current: 15 mA
Independent Circuits: 2
Categories: OEM Parts(F-I)
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Supply Type: Single

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1064726-IDTQS3VH244QG
Product Name OEM Parts - OEM Parts (F - I) - IDTQS3VH244QG
Unlock Full Specs
to access all available technical data

Similar Products