Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1147402-IDTQS3861QG
Length: 8.7 mm
Height: 1.47 mm
Resistance: 15 Ω
Number of Pins: 24
High Level Output Current: 30 mA
Low Level Output Current: 15 mA
Independent Circuits: 1
Quiescent Current: 3 µA
Propagation Delay: 250 ps
Width: 3.8 mm
Categories: Custom Parts
Case / Package: QSOP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Max Operating Temperature: 85 °C
Address Bus Width: 10 b
Supply Type: Single
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1147402-IDTQS3861QG |
| Product Name | Custom Parts - Custom Parts (E - I) - IDTQS3861QG |