Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004261-IDTQS3390Q
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Elements: 1
Number of Bits: 16
Number of Pins: 28
High Level Output Current: -120 mA
Low Level Output Current: 120 mA
Quiescent Current: 3 µA
Propagation Delay: 6.5 ns
Categories: OEM Parts(F-I)
Case / Package: QSOP
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1004261-IDTQS3390Q |
| Product Name | OEM Parts - OEM Parts (F - I) - IDTQS3390Q |