Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013973-IDTQS3384PAG
Mounting: SMD (SMT)
Independent Circuits: 2
Categories: OEM Parts(F-I)
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Supply Type: Single
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1013973-IDTQS3384PAG |
| Product Name | OEM Parts - OEM Parts (F - I) - IDTQS3384PAG |