Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987002-IDTQS3125S1
Packaging: Rail/Tube
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Elements: 4
Number of Bits: 4
Number of Pins: 14
High Level Output Current: -120 mA
Low Level Output Current: 120 mA
Quiescent Current: 3 µA
Propagation Delay: 6.5 ns
Categories: OEM Parts(F-I)
Case / Package: SOIC N
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 987002-IDTQS3125S1 |
| Product Name | OEM Parts - OEM Parts (F - I) - IDTQS3125S1 |