Renesas Electronics Corporation Capacitive Touch Sensors, Proximity Sensor ICs - IDTLDS6100NQGI8 IDTLDS6100NQGI8

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 876961-IDTLDS6100NQG I8 Series: PureTouch™ Features: Capacitive Touch Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-2028-6, LDS6100NQGI8, 800-2028-1, 800-2028-2
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 876961-IDTLDS6100NQG I8 Series: PureTouch™ Features: Capacitive Touch Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-2028-6, LDS6100NQGI8, 800-2028-1, 800-2028-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - IDTLDS6100NQGI8
876961-IDTLDS6100NQGI8
Capacitive Touch Sensors, Proximity Sensor ICs - IDTLDS6100NQGI8 876961-IDTLDS6100NQGI8
Manufacturer: Renesas Electronics America Win Source Part Number: 876961-IDTLDS6100NQG I8 Series: PureTouch™ Features: Capacitive Touch Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-2028-6, LDS6100NQGI8, 800-2028-1, 800-2028-2

Manufacturer: Renesas Electronics America
Win Source Part Number: 876961-IDTLDS6100NQGI8
Series: PureTouch™
Features: Capacitive Touch
Package: Reel - TR
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-2028-6, LDS6100NQGI8, 800-2028-1, 800-2028-2

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - IDTLDS6100NQGI8 - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
IDTLDS6100NQGI8
Interface - Sensor, Capacitive Touch IDTLDS6100NQGI8
IC SENSOR TCH PURETOUCH 40VFQFPN

IC SENSOR TCH PURETOUCH 40VFQFPN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 876961-IDTLDS6100NQGI8 IDTLDS6100NQGI8
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - IDTLDS6100NQGI8 Interface - Sensor, Capacitive Touch
Sensor Type Capacitive
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - LC717A10AR-NH - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections Serial Interface
Screen Diagonal 6.4 inch (163 mm)
View Details