Renesas Electronics Corporation Capacitive Touch Sensors, Proximity Sensor ICs - IDTLDS6000PYGI8 IDTLDS6000PYGI8

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 876960-IDTLDS6000PYG I8 Series: PureTouch™ Features: Capacitive Touch Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-2020-1, 800-2020-2, LDS6000PTGI8, 800-2020-6
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 876960-IDTLDS6000PYG I8 Series: PureTouch™ Features: Capacitive Touch Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-2020-1, 800-2020-2, LDS6000PTGI8, 800-2020-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - IDTLDS6000PYGI8
876960-IDTLDS6000PYGI8
Capacitive Touch Sensors, Proximity Sensor ICs - IDTLDS6000PYGI8 876960-IDTLDS6000PYGI8
Manufacturer: Renesas Electronics America Win Source Part Number: 876960-IDTLDS6000PYG I8 Series: PureTouch™ Features: Capacitive Touch Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-2020-1, 800-2020-2, LDS6000PTGI8, 800-2020-6

Manufacturer: Renesas Electronics America
Win Source Part Number: 876960-IDTLDS6000PYGI8
Series: PureTouch™
Features: Capacitive Touch
Package: Reel - TR
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-2020-1, 800-2020-2, LDS6000PTGI8, 800-2020-6

Buy Now
Interface - Sensor, Capacitive Touch - IDTLDS6000PYGI8 - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
IDTLDS6000PYGI8
Interface - Sensor, Capacitive Touch IDTLDS6000PYGI8
IC SENSOR TCH PURETOUCH 28SSOP

IC SENSOR TCH PURETOUCH 28SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 876960-IDTLDS6000PYGI8 IDTLDS6000PYGI8
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - IDTLDS6000PYGI8 Interface - Sensor, Capacitive Touch
Sensor Type Capacitive
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - QT60240-ISG - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
Specs
Sensor Type Resistive
External Connections 5 Wire Connection
Features Stylus (optional feature)
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2147-01 - New Vision Display
Specs
Sensor Type Capacitive
External Connections I2C
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details