Renesas Electronics Corporation OEM Parts - OEM Parts (F - I) - IDTCV193DPAG IDTCV193DPAG

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064717-IDTCV193DPAG Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal PLL: Yes Categories: OEM Parts(F-I) Case / Package: TFSOP Max Frequency: 400 MHz Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064717-IDTCV193DPAG Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal PLL: Yes Categories: OEM Parts(F-I) Case / Package: TFSOP Max Frequency: 400 MHz Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - IDTCV193DPAG - 1064717-IDTCV193DPAG - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - IDTCV193DPAG
1064717-IDTCV193DPAG
OEM Parts - OEM Parts (F - I) - IDTCV193DPAG 1064717-IDTCV193DPAG
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064717-IDTCV193DPAG Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal PLL: Yes Categories: OEM Parts(F-I) Case / Package: TFSOP Max Frequency: 400 MHz Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064717-IDTCV193DPAG
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
PLL: Yes
Categories: OEM Parts(F-I)
Case / Package: TFSOP
Max Frequency: 400 MHz
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1064717-IDTCV193DPAG
Product Name OEM Parts - OEM Parts (F - I) - IDTCV193DPAG
Unlock Full Specs
to access all available technical data