Renesas Electronics Corporation Clock/Timing - Application Specific IDTCV128PAG8

Description
IC CLK BUF CPU 400MHZ 1CIRC
Datasheet
Description
IC CLK BUF CPU 400MHZ 1CIRC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Application Specific - IDTCV128PAG8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
IDTCV128PAG8
Clock/Timing - Application Specific IDTCV128PAG8
IC CLK BUF CPU 400MHZ 1CIRC

IC CLK BUF CPU 400MHZ 1CIRC

Supplier's Site Datasheet
Application Specific Clock/Timing - IDTCV128PAG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
IDTCV128PAG8
Application Specific Clock/Timing IDTCV128PAG8
Intel CPU Servers Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 56-TSSOP

Intel CPU Servers Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 56-TSSOP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks
Product Number IDTCV128PAG8 IDTCV128PAG8
Product Name Clock/Timing - Application Specific Application Specific Clock/Timing
Device Type Clock Generator Clock Driver
Package Type Surface Mount; Surface Mount Surface Mount; 56-TFSOP (0.240\", 6.10mm Width)
Frequency 400 MHz 400 MHz
Bus Interface HCSL
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generator - SI5118AA13325-AM2R - Richardson RFPD
Specs
Device Type Clock Generator
View Details
CDCE949 Programmable 4-PLL VCXO Clock Synthesizer with 2.5V or 3.3V LVCMOS Outputs - CDCE949PW - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
9 suppliers
Real Time Clocks - 2195-RV-3032-C7-32.768KHZ-2.5PPM-TA-QADKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22050KZXC-135-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Features / Standards Lead-Free
View Details
2 suppliers