Renesas Electronics Corporation Application Specific Clock/Timing IDTCV119EPVG8

Description
SATA CPU Clock/Frequency Generator IC 533MHz 1 Output 48-SSOP
Datasheet
Description
SATA CPU Clock/Frequency Generator IC 533MHz 1 Output 48-SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - IDTCV119EPVG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
IDTCV119EPVG8
Application Specific Clock/Timing IDTCV119EPVG8
SATA CPU Clock/Frequency Generator IC 533MHz 1 Output 48-SSOP

SATA CPU Clock/Frequency Generator IC 533MHz 1 Output 48-SSOP

Buy Now Datasheet
Clock/Timing - Application Specific - IDTCV119EPVG8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
IDTCV119EPVG8
Clock/Timing - Application Specific IDTCV119EPVG8
IC CLK GEN DESKTOP PC 48-SSOP

IC CLK GEN DESKTOP PC 48-SSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number IDTCV119EPVG8 IDTCV119EPVG8
Product Name Application Specific Clock/Timing Clock/Timing - Application Specific
Device Type Clock Generator Clock Generator
Bus Interface Clock
Package Type Surface Mount; SSOP; 48-BSSOP (0.295\", 7.50mm Width) Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 530BC100M000DGR - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Bus Interface LVDS
Features / Standards RoHS
View Details
BQ3285 RTC IC with 114x8 NVSRAM - BQ3285S-SB2 - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
9 suppliers
Clock and Timing IC - 690-RV-8564-C3-32.768KHZ-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
Clock Buffers, Drivers - CY2309NZSC-1H-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution); Clock Driver
Bus Interface Clock
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details