Renesas Electronics Corporation Clock/Timing - Clock/Timing - Application Specific - IDTCV115FPVG8 IDTCV115FPVG8

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 867456-IDTCV115FPVG8 Series: FlexPC™ Operating Temperature Range: 0°C ~ 70°C Features: Intel CPU, SATA CPU Clock/Frequency Generator, Multiplexer IC 400MHz 1 Output 56-SSOP Package: Reel - TR Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: IDTCV115 Categories: Integrated Circuits (ICs) Case / Package: 56-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 867456-IDTCV115FPVG8 Series: FlexPC™ Operating Temperature Range: 0°C ~ 70°C Features: Intel CPU, SATA CPU Clock/Frequency Generator, Multiplexer IC 400MHz 1 Output 56-SSOP Package: Reel - TR Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: IDTCV115 Categories: Integrated Circuits (ICs) Case / Package: 56-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - IDTCV115FPVG8 - 867456-IDTCV115FPVG8 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - IDTCV115FPVG8
867456-IDTCV115FPVG8
Clock/Timing - Clock/Timing - Application Specific - IDTCV115FPVG8 867456-IDTCV115FPVG8
Manufacturer: Renesas Electronics America Win Source Part Number: 867456-IDTCV115FPVG8 Series: FlexPC™ Operating Temperature Range: 0°C ~ 70°C Features: Intel CPU, SATA CPU Clock/Frequency Generator, Multiplexer IC 400MHz 1 Output 56-SSOP Package: Reel - TR Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: IDTCV115 Categories: Integrated Circuits (ICs) Case / Package: 56-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 867456-IDTCV115FPVG8
Series: FlexPC™
Operating Temperature Range: 0°C ~ 70°C
Features: Intel CPU, SATA CPU Clock/Frequency Generator, Multiplexer IC 400MHz 1 Output 56-SSOP
Package: Reel - TR
Package: 56-BSSOP (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IDTCV115
Categories: Integrated Circuits (ICs)
Case / Package: 56-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore
SSOP Clock and Timing IC
763-IDTCV115FPVG8
SSOP Clock and Timing IC 763-IDTCV115FPVG8
IC FLEXPC CLK PROGR P4 56-SSOP Product overview: IDTCV115FPVG8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-IDTCV115FPVG8 can be used for catalog matching and distributor lookup.

IC FLEXPC CLK PROGR P4 56-SSOP Product overview: IDTCV115FPVG8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-IDTCV115FPVG8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Application Specific - IDTCV115FPVG8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
IDTCV115FPVG8
Clock/Timing - Application Specific IDTCV115FPVG8
IC FLEXPC CLK PROGR P4 56-SSOP

IC FLEXPC CLK PROGR P4 56-SSOP

Supplier's Site Datasheet
Application Specific Clock/Timing - IDTCV115FPVG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
IDTCV115FPVG8
Application Specific Clock/Timing IDTCV115FPVG8
Intel CPU, SATA CPU Clock/Frequency Generator, Multiplexer IC 400MHz 1 Output 56-SSOP

Intel CPU, SATA CPU Clock/Frequency Generator, Multiplexer IC 400MHz 1 Output 56-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Timers IC Clocks IC Clocks
Product Number 867456-IDTCV115FPVG8 763-IDTCV115FPVG8 IDTCV115FPVG8 IDTCV115FPVG8
Product Name Clock/Timing - Clock/Timing - Application Specific - IDTCV115FPVG8 SSOP Clock and Timing IC Clock/Timing - Application Specific Application Specific Clock/Timing
Device Type Clock Generator Clock Generator Clock Generator
Package Type Surface Mount; 56-SSOP 56-BSSOP (0.295", 7.50mm Width) Surface Mount; Surface Mount Surface Mount; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Frequency 400 MHz 400 MHz
Unlock Full Specs
to access all available technical data