Renesas Electronics Corporation Clock/Timing - Application Specific IDTCV115-4PVG8

Description
IC FLEXPC CLK PROGR P4 56-SSOP
Description
IC FLEXPC CLK PROGR P4 56-SSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The IDTCV115-4PVG8 is a programmable clock device designed for Intel P4 processors, featuring a total of three high precision Phase-Locked Loops (PLLs) for CPU, Serial ATA (SATA), and PCI clock generation. It supports a maximum output frequency of 400MHz and includes a band-gap circuit to enhance output stability against voltage variations. The device allows for multiple spread spectrum modulation options, which can be selected independently for each clock output, minimizing interference between clock groups. Key specifications include a cycle-to-cycle jitter of less than 85ps for both CPU/SRC and SATA clocks, and a static PLL frequency divide error of less than 114 ppm for general outputs and less than 5 ppm for the 48MHz output. The IDTCV115-4PVG8 is packaged in a 56-pin Small Shrink Outline Package (SSOP) and operates within a commercial temperature range of 0°C to +70°C. This device is suitable for applications requiring precise clock generation and stability in high-performance computing environments.

Datasheet Summary
Powered by GS/AI

The IDTCV115-4PVG8 is a programmable clock device designed for Intel P4 processors, featuring a total of three high precision Phase-Locked Loops (PLLs) for CPU, Serial ATA (SATA), and PCI clock generation. It supports a maximum output frequency of 400MHz and includes a band-gap circuit to enhance output stability against voltage variations. The device allows for multiple spread spectrum modulation options, which can be selected independently for each clock output, minimizing interference between clock groups. Key specifications include a cycle-to-cycle jitter of less than 85ps for both CPU/SRC and SATA clocks, and a static PLL frequency divide error of less than 114 ppm for general outputs and less than 5 ppm for the 48MHz output. The IDTCV115-4PVG8 is packaged in a 56-pin Small Shrink Outline Package (SSOP) and operates within a commercial temperature range of 0°C to +70°C. This device is suitable for applications requiring precise clock generation and stability in high-performance computing environments.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Application Specific - IDTCV115-4PVG8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
IDTCV115-4PVG8
Clock/Timing - Application Specific IDTCV115-4PVG8
IC FLEXPC CLK PROGR P4 56-SSOP

IC FLEXPC CLK PROGR P4 56-SSOP

Supplier's Site Datasheet
Application Specific Clock/Timing - IDTCV115-4PVG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
IDTCV115-4PVG8
Application Specific Clock/Timing IDTCV115-4PVG8
Intel CPU, SATA CPU Clock/Frequency Generator, Multiplexer IC 400MHz 1 Output 56-SSOP

Intel CPU, SATA CPU Clock/Frequency Generator, Multiplexer IC 400MHz 1 Output 56-SSOP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks
Product Number IDTCV115-4PVG8 IDTCV115-4PVG8
Product Name Clock/Timing - Application Specific Application Specific Clock/Timing
Device Type Clock Generator Clock Generator
Package Type Surface Mount; Surface Mount Surface Mount; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
Frequency 400 MHz 400 MHz
Bus Interface Clock
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock Synthesizers - 9127325 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details
CDC318A 1-Line To 18-Line Clock Driver With  I2C Control Interface - CDC318ADLRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL, TTL
Package Type SSOP
View Details
5 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9901KQ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Through Hole
Frequency 200 MHz
View Details