Renesas Electronics Corporation Custom Parts - Custom Parts (E - I) - IDTCSPT857DPAG8 IDTCSPT857DPAG8

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166506-IDTCSPT857DP AG8 Packaging: Tape & Reel (TR) Number of Circuits: 1 Input: Clock PLL: Yes Categories: Custom Parts Case / Package: TFSOP Max Frequency: 220 MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166506-IDTCSPT857DP AG8 Packaging: Tape & Reel (TR) Number of Circuits: 1 Input: Clock PLL: Yes Categories: Custom Parts Case / Package: TFSOP Max Frequency: 220 MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - IDTCSPT857DPAG8 - 1166506-IDTCSPT857DPAG8 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - IDTCSPT857DPAG8
1166506-IDTCSPT857DPAG8
Custom Parts - Custom Parts (E - I) - IDTCSPT857DPAG8 1166506-IDTCSPT857DPAG8
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166506-IDTCSPT857DP AG8 Packaging: Tape & Reel (TR) Number of Circuits: 1 Input: Clock PLL: Yes Categories: Custom Parts Case / Package: TFSOP Max Frequency: 220 MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1166506-IDTCSPT857DPAG8
Packaging: Tape & Reel (TR)
Number of Circuits: 1
Input: Clock
PLL: Yes
Categories: Custom Parts
Case / Package: TFSOP
Max Frequency: 220 MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1166506-IDTCSPT857DPAG8
Product Name Custom Parts - Custom Parts (E - I) - IDTCSPT857DPAG8
Unlock Full Specs
to access all available technical data