Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1199833-IDTCSPT855PG
Packaging: Tape & Reel (TR)
Number of Circuits: 1
Input: Clock
PLL: Yes
Categories: Custom Parts
Case / Package: TSSOP
Max Frequency: 220 MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1199833-IDTCSPT855PGG8 |
| Product Name | Custom Parts - Custom Parts (E - I) - IDTCSPT855PGG8 |