Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003804-IDT92HD99B2X
Resolution: 3 B
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1003804-IDT92HD99B2X5NDGXWCX |
| Product Name | OEM Parts - OEM Parts (F - I) - IDT92HD99B2X5NDGXWCX |