Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1193978-IDT92HD87B3X
Resolution: 3 B
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1193978-IDT92HD87B3X5NDGXRAX |
| Product Name | Custom Parts - Custom Parts (E - I) - IDT92HD87B3X5NDGXRAX |