Renesas Electronics Corporation Custom Parts - Custom Parts (E - I) - IDT92HD73D1X5PRGXC1X IDT92HD73D1X5PRGXC1X

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1196928-IDT92HD73D1X 5PRGXC1X Number of Pins: 48 Resolution: 3 B Categories: Custom Parts Case / Package: LQFP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1196928-IDT92HD73D1X 5PRGXC1X Number of Pins: 48 Resolution: 3 B Categories: Custom Parts Case / Package: LQFP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - IDT92HD73D1X5PRGXC1X - 1196928-IDT92HD73D1X5PRGXC1X - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - IDT92HD73D1X5PRGXC1X
1196928-IDT92HD73D1X5PRGXC1X
Custom Parts - Custom Parts (E - I) - IDT92HD73D1X5PRGXC1X 1196928-IDT92HD73D1X5PRGXC1X
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1196928-IDT92HD73D1X 5PRGXC1X Number of Pins: 48 Resolution: 3 B Categories: Custom Parts Case / Package: LQFP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1196928-IDT92HD73D1X5PRGXC1X
Number of Pins: 48
Resolution: 3 B
Categories: Custom Parts
Case / Package: LQFP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1196928-IDT92HD73D1X5PRGXC1X
Product Name Custom Parts - Custom Parts (E - I) - IDT92HD73D1X5PRGXC1X
Unlock Full Specs
to access all available technical data

Similar Products