Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1184826-IDT8N3SV76EC
Frequency: 622.08 MHz
Number of Pins: 6
Categories: Custom Parts
Case / Package: CLCC
Operating Supply Current: 130 mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1184826-IDT8N3SV76EC-0010CDI |
| Product Name | Custom Parts - Custom Parts (E - I) - IDT8N3SV76EC-0010CDI |