Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1217198-IDT82V3380EQ
Number of Circuits: 1
Input: CMOS
PLL: Yes
Categories: Custom Parts
Case / Package: LQFP
Max Frequency: 622.08 MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1217198-IDT82V3380EQG |
| Product Name | Custom Parts - Custom Parts (E - I) - IDT82V3380EQG |