Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030496-IDT82V3358ED
Packaging: Tape & Reel (TR)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS
PLL: Yes
Categories: OEM Parts(F-I)
Case / Package: TQFP
Max Frequency: 622.08 MHz
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1030496-IDT82V3358EDG8 |
| Product Name | OEM Parts - OEM Parts (F - I) - IDT82V3358EDG8 |