Renesas Electronics Corporation Custom Parts - Custom Parts (E - I) - IDT82V3285DQG IDT82V3285DQG

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224580-IDT82V3285DQ G Number of Circuits: 1 Input: CMOS PLL: Yes Categories: Custom Parts Case / Package: TQFP Max Frequency: 622.08 MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224580-IDT82V3285DQ G Number of Circuits: 1 Input: CMOS PLL: Yes Categories: Custom Parts Case / Package: TQFP Max Frequency: 622.08 MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - IDT82V3285DQG - 1224580-IDT82V3285DQG - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - IDT82V3285DQG
1224580-IDT82V3285DQG
Custom Parts - Custom Parts (E - I) - IDT82V3285DQG 1224580-IDT82V3285DQG
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224580-IDT82V3285DQ G Number of Circuits: 1 Input: CMOS PLL: Yes Categories: Custom Parts Case / Package: TQFP Max Frequency: 622.08 MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1224580-IDT82V3285DQG
Number of Circuits: 1
Input: CMOS
PLL: Yes
Categories: Custom Parts
Case / Package: TQFP
Max Frequency: 622.08 MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1224580-IDT82V3285DQG
Product Name Custom Parts - Custom Parts (E - I) - IDT82V3285DQG
Unlock Full Specs
to access all available technical data