MIPS-I Microprocessor IC - 1 Core, 32-Bit 33MHz 100-TQFP (14x14)
IC MPU 33MHZ 100TQFP
IC MPU MIPS-I 33MHZ 100TQFP
MIPS-I Microprocessor IC - 1 Core, 32-Bit 33MHz 100-TQFP (14x14)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | IDT79R3041-33PF8-ND | IDT79R3041-33PF8 | IDT79R3041-33PF8 | IDT79R3041-33PF8 |
| Product Name | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | MIPS-I | MIPS-I | MIPS; MIPS-I | MIPS-I |
| Supply Voltage | 5V | |||
| Package Type | LFQP; Other; 100-LQFP | QFP | QFP; Other; 100-LQFP |