Renesas Electronics Corporation OEM Parts - OEM Parts (F - I) - IDT74LVCH16244APV IDT74LVCH16244APV

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064654-IDT74LVCH162 44APV Packaging: Rail/Tube Mounting: SMD (SMT) Polarity: Non-Inverting Number of Inputs: 16 Operating Supply Voltage: 3.3 V Number of Elements: 4 Number of Channels: 16 Number of Pins: 48 High Level Output Current: -24 mA Number of Outputs: 16 Low Level Output Current: 24 mA Quiescent Current: 10 µA Propagation Delay: 6.2 ns Categories: OEM Parts(F-I) Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Logic Function: Buffer
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064654-IDT74LVCH162 44APV Packaging: Rail/Tube Mounting: SMD (SMT) Polarity: Non-Inverting Number of Inputs: 16 Operating Supply Voltage: 3.3 V Number of Elements: 4 Number of Channels: 16 Number of Pins: 48 High Level Output Current: -24 mA Number of Outputs: 16 Low Level Output Current: 24 mA Quiescent Current: 10 µA Propagation Delay: 6.2 ns Categories: OEM Parts(F-I) Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Logic Function: Buffer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - IDT74LVCH16244APV - 1064654-IDT74LVCH16244APV - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - IDT74LVCH16244APV
1064654-IDT74LVCH16244APV
OEM Parts - OEM Parts (F - I) - IDT74LVCH16244APV 1064654-IDT74LVCH16244APV
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064654-IDT74LVCH162 44APV Packaging: Rail/Tube Mounting: SMD (SMT) Polarity: Non-Inverting Number of Inputs: 16 Operating Supply Voltage: 3.3 V Number of Elements: 4 Number of Channels: 16 Number of Pins: 48 High Level Output Current: -24 mA Number of Outputs: 16 Low Level Output Current: 24 mA Quiescent Current: 10 µA Propagation Delay: 6.2 ns Categories: OEM Parts(F-I) Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Logic Function: Buffer

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064654-IDT74LVCH16244APV
Packaging: Rail/Tube
Mounting: SMD (SMT)
Polarity: Non-Inverting
Number of Inputs: 16
Operating Supply Voltage: 3.3 V
Number of Elements: 4
Number of Channels: 16
Number of Pins: 48
High Level Output Current: -24 mA
Number of Outputs: 16
Low Level Output Current: 24 mA
Quiescent Current: 10 µA
Propagation Delay: 6.2 ns
Categories: OEM Parts(F-I)
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Logic Function: Buffer

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1064654-IDT74LVCH16244APV
Product Name OEM Parts - OEM Parts (F - I) - IDT74LVCH16244APV
Unlock Full Specs
to access all available technical data