Renesas Electronics Corporation Logic - Logic - Flip Flops - IDT74LVC16373APAG IDT74LVC16373APAG

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017438-IDT74LVC1637 3APAG Mounting: SMD (SMT) High Level Output Current: 24 mA Low Level Output Current: 24 mA Independent Circuits: 2 Categories: Logic - Flip Flops Case / Package: TFSOP Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Turn-On Delay Time: 2.1 ns Logic Function: D-Type, Latch
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017438-IDT74LVC1637 3APAG Mounting: SMD (SMT) High Level Output Current: 24 mA Low Level Output Current: 24 mA Independent Circuits: 2 Categories: Logic - Flip Flops Case / Package: TFSOP Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Turn-On Delay Time: 2.1 ns Logic Function: D-Type, Latch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - IDT74LVC16373APAG - 1017438-IDT74LVC16373APAG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - IDT74LVC16373APAG
1017438-IDT74LVC16373APAG
Logic - Logic - Flip Flops - IDT74LVC16373APAG 1017438-IDT74LVC16373APAG
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017438-IDT74LVC1637 3APAG Mounting: SMD (SMT) High Level Output Current: 24 mA Low Level Output Current: 24 mA Independent Circuits: 2 Categories: Logic - Flip Flops Case / Package: TFSOP Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Turn-On Delay Time: 2.1 ns Logic Function: D-Type, Latch

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017438-IDT74LVC16373APAG
Mounting: SMD (SMT)
High Level Output Current: 24 mA
Low Level Output Current: 24 mA
Independent Circuits: 2
Categories: Logic - Flip Flops
Case / Package: TFSOP
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Turn-On Delay Time: 2.1 ns
Logic Function: D-Type, Latch

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1017438-IDT74LVC16373APAG
Product Name Logic - Logic - Flip Flops - IDT74LVC16373APAG
Package Type TFSOP; SOP
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74ALVCH16373ZQLR - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
7 suppliers
Flip Flops - 1727-3415-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
5 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details