Renesas Electronics Corporation Flip Flops IDT74FCT823ATSOG8

Description
Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)
Datasheet
Description
Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - IDT74FCT823ATSOG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Logic - Flip Flops - IDT74FCT823ATSOG8 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
IDT74FCT823ATSOG8
Logic - Flip Flops IDT74FCT823ATSOG8
IC FF D-TYPE SNGL 9BIT 24SOIC

IC FF D-TYPE SNGL 9BIT 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number IDT74FCT823ATSOG8 IDT74FCT823ATSOG8
Product Name Flip Flops Logic - Flip Flops
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS175B Hex/Quadruple D-type Flip-Flops With Clear - 5962-9553701Q2A - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 10 ns
fMAX 125 MHz
View Details
Logic - Flip Flops - 74AUP2G80GF,115 - Lingto Electronic Limited
Specs
fMAX 309 MHz
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
View Details
2 suppliers